Sensata Technologies Solid State Overload/Relay MPDCD3

Description
SOLID STATE RELAY, PCB MOUNT, DRA1-SERIES, TERMINAL TYPE: PCB PIN, THROUGH-HOLE MOUNT, OUTPUT DEVICE: MOSFET, LOAD VOLTAGE: 3-60 VDC, CONTROL VOLTAGE: 3-32 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, PCB MOUNT, DRA1-SERIES, TERMINAL TYPE: PCB PIN, THROUGH-HOLE MOUNT, OUTPUT DEVICE: MOSFET, LOAD VOLTAGE: 3-60 VDC, CONTROL VOLTAGE: 3-32 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 401237 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
401237
Solid State Overload/Relay 401237
SOLID STATE RELAY, PCB MOUNT, DRA1-SERIES, TERMINAL TYPE: PCB PIN, THROUGH-HOLE MOUNT, OUTPUT DEVICE: MOSFET, LOAD VOLTAGE: 3-60 VDC, CONTROL VOLTAGE: 3-32 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, PCB MOUNT, DRA1-SERIES, TERMINAL TYPE: PCB PIN, THROUGH-HOLE MOUNT, OUTPUT DEVICE: MOSFET, LOAD VOLTAGE: 3-60 VDC, CONTROL VOLTAGE: 3-32 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 401237
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09VA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 11015810 - Radwell International
Specs
Device Technology Solid State
Control Voltage 8 volts
Continuous Current 8 amps
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details