ABB Inc. 3-pole Contactors with Built-in LVRT AF1350..T ... AF2650..T

Description
Description AF1350T .. AF2050T contactors are designed to meet the Low Voltage Ride Through requirements for grid connections withstand voltage drop-outs up to 1 sec without opening. These contactors are often used in grid connected applications where the demand of non interrupted power is required. When controlled through built-in PLC connection the contactor is operated directly without delay function. Control circuit: AC or DC operated with electronic coil interface can withstand voltage drop-outs according to Low Voltage Ride equipped with low voltage inputs for direct control by a PLC distinct closing and opening Add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
Description AF1350T .. AF2050T contactors are designed to meet the Low Voltage Ride Through requirements for grid connections withstand voltage drop-outs up to 1 sec without opening. These contactors are often used in grid connected applications where the demand of non interrupted power is required. When controlled through built-in PLC connection the contactor is operated directly without delay function. Control circuit: AC or DC operated with electronic coil interface can withstand voltage drop-outs according to Low Voltage Ride equipped with low voltage inputs for direct control by a PLC distinct closing and opening Add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors with Built-in LVRT - AF1350..T ... AF2650..T - ABB Inc.
Memphis, TN, United States
3-pole Contactors with Built-in LVRT
AF1350..T ... AF2650..T
3-pole Contactors with Built-in LVRT AF1350..T ... AF2650..T
Description AF1350T .. AF2050T contactors are designed to meet the Low Voltage Ride Through requirements for grid connections withstand voltage drop-outs up to 1 sec without opening. These contactors are often used in grid connected applications where the demand of non interrupted power is required. When controlled through built-in PLC connection the contactor is operated directly without delay function. Control circuit: AC or DC operated with electronic coil interface can withstand voltage drop-outs according to Low Voltage Ride equipped with low voltage inputs for direct control by a PLC distinct closing and opening Add-on auxiliary contact blocks for side mounting and a wide range of accessories

Description
AF1350T .. AF2050T contactors are designed to meet the Low Voltage Ride Through requirements for grid connections withstand voltage drop-outs up to 1 sec without opening. These contactors are often used in grid connected applications where the demand of non interrupted power is required. When controlled through built-in PLC connection the contactor is operated directly without delay function.

Control circuit: AC or DC operated with electronic coil interface

  • can withstand voltage drop-outs according to Low Voltage Ride
  • equipped with low voltage inputs for direct control by a PLC
  • distinct closing and opening

Add-on auxiliary contact blocks for side mounting and a wide range of accessories

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF1350..T ... AF2650..T
Product Name 3-pole Contactors with Built-in LVRT
Standard Rating IEC
Number of Poles 3
Control Voltage 220 to 240 volts
Continuous Current 1350 to 2650 amps
Thermal Current 2650 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 9 A Contactor - 100-C09QJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details