ABB Inc. 4-pole AF Contactors AC / DC operated AF116 AF140

Description
Description AF116 ... AF140 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
Description AF116 ... AF140 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-pole AF Contactors AC / DC operated - AF116  AF140 - ABB Inc.
Memphis, TN, United States
4-pole AF Contactors AC / DC operated
AF116 AF140
4-pole AF Contactors AC / DC operated AF116 AF140
Description AF116 ... AF140 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

Description

AF116 ... AF140 4-pole contactors are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...) and generally for controlling power circuits up to 600 V AC. These contactors are of the block type design with 4 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF116 AF140
Product Name 4-pole AF Contactors AC / DC operated
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-150A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
IEC 12 A Contactor - 100-C12K10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details