Thomas & Betts Corporation Duplex/Single Receptacle AF-15TRW

Description
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES
Datasheet
Description
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
AF-15TRW
Duplex/Single Receptacle AF-15TRW
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES

DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number AF-15TRW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details