IMPULSE G+ Series 4 drives are designed especially for material handling applications, providing a complete package of crane-specific capabilities far beyond a general purpose drive's functionality. With hundreds of thousands of drives in operation backed by decades of experience, IMPULSE drives are the smart choice. IMPULSE drives are designed especially for material handling applications, providing a complete package of crane-specific capabilities far beyond a general purpose drive's functionality. The IMPULSE G+ Series 4 can be used as an open-loop vector or V/F crane control for traverse motions or mechanical load brake hoists Industry-leading safety and performance features combine with our superior application expertise to provide unmatched performance.
| Columbus McKinnon Corporation | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | IMPULSE® G+ Series 4 |
| Product Name | AC Drive |