Yaskawa America, Inc. - Motion Division SGDV Sigma-5 Servo Amplifier SGDV-2R1A05A

Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Description
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGDV-2R1A05A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc., designed for high-performance motion control applications. It features an industry-leading frequency response of 1.6 kHz, enabling settling times as low as 4 ms, which significantly enhances operational efficiency in applications such as pick and place systems. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, along with advanced autotuning capabilities that optimize performance by automatically adjusting multiple gain and filter parameters. Enhanced vibration suppression technology minimizes operational noise and improves tracking accuracy, resulting in smoother machined parts. The setup process is streamlined through a setup wizard and wiring check function, facilitating quick and easy configuration. The SGDV-2R1A05A also supports various communication protocols, including EtherNet/IP and Modbus/TCP, making it compatible with a wide range of control systems. This servo amplifier is suitable for applications requiring precise control and rapid response, making it a strong candidate for engineers seeking reliable motion control solutions.

Datasheet Summary
Powered by GS/AI

The SGDV-2R1A05A is part of the Sigma-5 Servo Amplifier series from Yaskawa America, Inc., designed for high-performance motion control applications. It features an industry-leading frequency response of 1.6 kHz, enabling settling times as low as 4 ms, which significantly enhances operational efficiency in applications such as pick and place systems. The amplifier incorporates a "tuningless" function that allows for immediate operation upon installation, along with advanced autotuning capabilities that optimize performance by automatically adjusting multiple gain and filter parameters. Enhanced vibration suppression technology minimizes operational noise and improves tracking accuracy, resulting in smoother machined parts. The setup process is streamlined through a setup wizard and wiring check function, facilitating quick and easy configuration. The SGDV-2R1A05A also supports various communication protocols, including EtherNet/IP and Modbus/TCP, making it compatible with a wide range of control systems. This servo amplifier is suitable for applications requiring precise control and rapid response, making it a strong candidate for engineers seeking reliable motion control solutions.

Suppliers

Company
Product
Description
Supplier Links
SGDV Sigma-5 Servo Amplifier - SGDV-2R1A05A - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGDV Sigma-5 Servo Amplifier
SGDV-2R1A05A
SGDV Sigma-5 Servo Amplifier SGDV-2R1A05A
10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements. Features Unprecedented ease-of-use through cutting-edge technology. New tuning-less function means no adjustment needed. Impressive load regulation with strengthened vibration suppression function. Slashed setup time. Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor. High response characteristics at 1 kHz min. New advanced autotuning. Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.

10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.

Features

  • Unprecedented ease-of-use through cutting-edge technology.
    • New tuning-less function means no adjustment needed.
    • Impressive load regulation with strengthened vibration suppression function.
  • Slashed setup time.
    • Setup wizard function and wiring conformation function of engineering tool SigmaWin+ allows easy setup just by watching the monitor.
  • High response characteristics at 1 kHz min.
    • New advanced autotuning.
    • Reduced positioning time through model following control, and smooth machine control enabled by vibration suppression function.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Motor Speed Controllers
Product Number SGDV-2R1A05A
Product Name SGDV Sigma-5 Servo Amplifier
Axes 1.0
Motor / System Linear
Product Multi-Axis
PC-Based Bus RS422; USB
Configuration Stand Alone; Panel Mount; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Sigma SD Spindle Drive - CACR-JU014DCAB - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Configuration Stand Alone
Phase   Three Phase
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-780A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details
SGMJV Sigma-5 Rotary Servomotors - SGMAV-01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Power 100 watts
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-2R8A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details