The SGDV Sigma-5 servo amplifier is part of a family designed for applications requiring high dynamic performance, with a frequency response of 1.6 kHz and settling times as low as 4 ms. It features tuningless operation for immediate use, advanced autotuning for optimal gain and filter settings, and enhanced vibration suppression to improve positioning accuracy and reduce mechanical noise. Setup is simplified through SigmaWin+ software with a wizard, wiring verification, and high-resolution motion tracing. The amplifier supports applications from 50 W to 15 kW and integrates with EtherCAT and full closed-loop control systems.
10W to 55kW, 1.6 kHz Bandwidth
The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of models and options to it can match your individual application requirements.
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SGDV-200A05A |
| Product Name | SGDV Sigma-5 Servo Amplifier |
| Axes | 1.0 |
| Motor / System | Linear |
| Product | Multi-Axis |
| PC-Based Bus | RS422; USB |
| Configuration | Stand Alone; Panel Mount; DIN Rail |