Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
ALLEGRO SANKEN SLA7026M IC, MOTOR DRIVER Product overview: SLA7026M from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7026M can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 083412-SLA7026M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Case / Package: 18-ZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 44 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
IC MTR DRV UNIPOLAR 10-44V 18ZIP
IC MTR DRV UNIPOLAR 10-44V 18ZIP
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | SLA7026M-ND | 744-SLA7026M | 083412-SLA7026M | SLA7026M | SLA7026M | SLA7026M |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - SLA7026M | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 18-SSIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel | ||||
| AC Input | 10 to 44 volts | 10 to 44 volts | ||||
| DC Input | 10 to 44 volts | 44 volts | 10 to 44 volts | |||
| Voltage | 10 to 44 volts |