Thomas & Betts Corporation Specialty Toggle Switch ACD1-W

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR WHITE
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD1-W - Thomas & Betts Corporation
Memphis, TN, USA
Specialty Toggle Switch
ACD1-W
Specialty Toggle Switch ACD1-W
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR WHITE

0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE; 1-POLE CONTACT CONFIGURATION; UL 20 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SCREW TERMINAL TYPE; DESPARD[R] BRAND; POWER RATING 1/2 HP AT 120 VAC; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number ACD1-W
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers