ABB AB Termina, Flag Disconnect, #10, Crimp, 22-14Awg; Product Range Abb Thomas & Betts AB1410A

Description
TERMINA, FLAG DISCONNECT, #10, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINA, FLAG DISCONNECT, #10, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Termina, Flag Disconnect, #10, Crimp, 22-14Awg; Product Range Abb Thomas & Betts - 99F4514 - Newark, An Avnet Company
Chicago, IL, United States
Termina, Flag Disconnect, #10, Crimp, 22-14Awg; Product Range Abb Thomas & Betts
99F4514
Termina, Flag Disconnect, #10, Crimp, 22-14Awg; Product Range Abb Thomas & Betts 99F4514
TERMINA, FLAG DISCONNECT, #10, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINA, FLAG DISCONNECT, #10, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 99F4514
Product Name Termina, Flag Disconnect, #10, Crimp, 22-14Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details