ABB AB Terminal, Flag Disconnect, #8, Crimp, 22-14Awg; Product Range Abb Thomas & Betts AB14-8A

Description
TERMINAL, FLAG DISCONNECT, #8, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG DISCONNECT, #8, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, #8, Crimp, 22-14Awg; Product Range Abb Thomas & Betts - 90B9510 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, #8, Crimp, 22-14Awg; Product Range Abb Thomas & Betts
90B9510
Terminal, Flag Disconnect, #8, Crimp, 22-14Awg; Product Range Abb Thomas & Betts 90B9510
TERMINAL, FLAG DISCONNECT, #8, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8 RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, #8, CRIMP, 22-14AWG; Product Range:Sta-Kon AB Series; Termination:Crimp; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90B9510
Product Name Terminal, Flag Disconnect, #8, Crimp, 22-14Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers