ABB Process Automation Division Energy Meter, 1-Ph, 57-288Vac, Din Rail; No. Of Phases Abb A41 112-100

Description
ENERGY METER, 1-PH, 57-288VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 1-PH, 57-288VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 1-Ph, 57-288Vac, Din Rail; No. Of Phases Abb - 46AC8661 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 1-Ph, 57-288Vac, Din Rail; No. Of Phases Abb
46AC8661
Energy Meter, 1-Ph, 57-288Vac, Din Rail; No. Of Phases Abb 46AC8661
ENERGY METER, 1-PH, 57-288VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ENERGY METER, 1-PH, 57-288VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:57VAC to 288VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 46AC8661
Product Name Energy Meter, 1-Ph, 57-288Vac, Din Rail; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W - PMKIT-22-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 10 watts
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 628987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 55 C (131 F)
Display type LCD
View Details