ABB AB Ring Connectors A18-38

Description
NON-INS RING TERM, 22-16, 3/8, M
Request a Quote Datasheet
Description
NON-INS RING TERM, 22-16, 3/8, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-A18-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-A18-38-ND
Ring Connectors 6308-A18-38-ND
NON-INS RING TERM, 22-16, 3/8, M

NON-INS RING TERM, 22-16, 3/8, M

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 25C7844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts
25C7844
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts 25C7844
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-A18-38-ND 25C7844
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers