ABB Process Automation Division Relay, Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Abb A16-30-10-230V-50HZ

Description
RELAY, CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:17A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:17A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Abb - 37K9200 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Abb
37K9200
Relay, Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Abb 37K9200
RELAY, CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:17A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

RELAY, CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:17A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 37K9200
Product Name Relay, Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Abb
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 1616010-6 - TE Connectivity
Specs
Poles 3
VAC 115 volts
View Details
Type 22.74 - Modular contactor 32A - 227400241717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Contactors - 3596-GX21SA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details