ABB AB
Plugs and Receptacles
9P33U5
Description
30A,PLG,2P3W,DG,U5,6
00V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,PLG,2P3W,DG,U5,6
00V
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Plg 2P3W Dg U5 600V Abb - Thomas & Betts
99H9627
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9P33U5-ND |
99H9627 |
|
Product Name
|
Plugs and Receptacles |
30A Plg 2P3W Dg U5 600V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details