ABB AB Plug/Receptacle 9C54U2

Description
CONNECTOR, 50 AMP, 3 PHASE, 4 WIRE, 250 VAC, 3 POLE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, 50 AMP, 3 PHASE, 4 WIRE, 250 VAC, 3 POLE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11609790 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11609790
Plug/Receptacle 11609790
CONNECTOR, 50 AMP, 3 PHASE, 4 WIRE, 250 VAC, 3 POLE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 50 AMP, 3 PHASE, 4 WIRE, 250 VAC, 3 POLE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
50A Con 3P4W Dg U2 3P250V Abb - Thomas & Betts - 99H9546 - Newark, An Avnet Company
Chicago, IL, United States
50A Con 3P4W Dg U2 3P250V Abb - Thomas & Betts
99H9546
50A Con 3P4W Dg U2 3P250V Abb - Thomas & Betts 99H9546
50A CON 3P4W DG U2 3P250V

50A CON 3P4W DG U2 3P250V

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11609790 99H9546
Product Name Plug/Receptacle 50A Con 3P4W Dg U2 3P250V Abb - Thomas & Betts
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details