ABB AB
Plugs and Receptacles
9C33U4
Description
30A,CON,2P3W,DG,U4,4
80V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,CON,2P3W,DG,U4,4
80V
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Con 2P3W Dg U4 480V Abb - Thomas & Betts
99H9514
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C33U4-ND |
99H9514 |
|
Product Name
|
Plugs and Receptacles |
30A Con 2P3W Dg U4 480V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers