ABB AB
Plugs and Receptacles
9C33U1
Description
30A,CON,2P3W,DG,U1,1
25V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
30A,CON,2P3W,DG,U1,1
25V
Request a Quote
Email Supplier
Datasheet
Suppliers
30A Con 2P3W Dg U1 125V Abb - Thomas & Betts
99H9507
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C33U1-ND |
99H9507 |
|
Product Name
|
Plugs and Receptacles |
30A Con 2P3W Dg U1 125V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
5 suppliers