ABB AB
Plugs and Receptacles
9C23U3
Description
20A,CON,2P3W,DG,U3,2
77V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
20A,CON,2P3W,DG,U3,2
77V
Request a Quote
Email Supplier
Datasheet
Suppliers
20A Con 2P3W Dg U3 277V Abb - Thomas & Betts
99H9491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-9C23U3-ND |
99H9491 |
|
Product Name
|
Plugs and Receptacles |
20A Con 2P3W Dg U3 277V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details