Thomas & Betts Corporation Straight Blade Plug 9977

Description
NYLON/RUBBER MATERIAL; 10-20P CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H
Datasheet
Description
NYLON/RUBBER MATERIAL; 10-20P CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 9977 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
9977
Straight Blade Plug 9977
NYLON/RUBBER MATERIAL; 10-20P CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H

NYLON/RUBBER MATERIAL; 10-20P CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.85 INCH W X 2.156 INCH D X 2.063 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 9977
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q432-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers