ABB AB
8945R -- RCPT 20A 250VAC 4W5P ABB - THOMAS & BETTS
ABB AB
Rcpt 20A 250Vac 4W5P Abb - Thomas & Betts
8945R
Description
RCPT 20A 250VAC 4W5P
Description
RCPT 20A 250VAC 4W5P
Suppliers
Rcpt 20A 250Vac 4W5P Abb - Thomas & Betts
99H9456
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9456 |
|
Product Name
|
Rcpt 20A 250Vac 4W5P Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
4 suppliers