ABB AB Rcpt 2P 3W Abb - Thomas & Betts 8943

Description
RCPT 2P 3W
Description
RCPT 2P 3W

Suppliers

Company
Product
Description
Supplier Links
Rcpt 2P 3W Abb - Thomas & Betts - 99H9444 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt 2P 3W Abb - Thomas & Betts
99H9444
Rcpt 2P 3W Abb - Thomas & Betts 99H9444
RCPT 2P 3W

RCPT 2P 3W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H9444
Product Name Rcpt 2P 3W Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details