Thomas & Betts Corporation Duplex/Single Receptacle 885-TRICP5

Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R
Datasheet
Description
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRICP5 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
885-TRICP5
Duplex/Single Receptacle 885-TRICP5
DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R

DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 885-TRICP5
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details