Thomas & Betts Corporation Duplex/Single Receptacle 885-TRBK

Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT;
Datasheet
Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRBK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
885-TRBK
Duplex/Single Receptacle 885-TRBK
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT;

DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); RESIDENTIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); TAMPER RESISTANT;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 885-TRBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4302.5333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.250")
View Details
Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1820D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details