ABB AB
8813U1 -- PLUG MDG E-L 2W 3PTYPE ABB - THOMAS & BETTS
ABB AB
Plug Mdg E-L 2W 3Ptype Abb - Thomas & Betts
8813U1
Description
PLUG MDG E-L 2W 3PTYPE
Description
PLUG MDG E-L 2W 3PTYPE
Suppliers
Plug Mdg E-L 2W 3Ptype Abb - Thomas & Betts
99H9383
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9383 |
|
Product Name
|
Plug Mdg E-L 2W 3Ptype Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details