ABB AB
8753 -- RCPT MDG EVLOK 2W3P 250V ABB - THOMAS & BETTS
ABB AB
Rcpt Mdg Evlok 2W3P 250V Abb - Thomas & Betts
8753
Description
RCPT MDG EVLOK 2W3P 250V
Description
RCPT MDG EVLOK 2W3P 250V
Suppliers
Rcpt Mdg Evlok 2W3P 250V Abb - Thomas & Betts
99H9369
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H9369 |
|
Product Name
|
Rcpt Mdg Evlok 2W3P 250V Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers