ABB AB
Plugs and Receptacles
8444
Description
CONN WT TYPE HS 30A 3W 4
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CONN WT TYPE HS 30A 3W 4
Request a Quote
Email Supplier
Datasheet
Suppliers
Conn Wt Type Hs 30A 3W 4 Abb - Thomas & Betts
99H9258
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-8444-ND |
99H9258 |
|
Product Name
|
Plugs and Receptacles |
Conn Wt Type Hs 30A 3W 4 Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
6.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
75 Degrees
Termination
Crimp
View Details