ABB AB
Plugs and Receptacles
8404
Description
RECPT 30A 480V 3W 4
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
RECPT 30A 480V 3W 4
Request a Quote
Email Supplier
Datasheet
Suppliers
Recpt 30A 480V 3W 4 Abb - Thomas & Betts
99H9238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-8404-ND |
99H9238 |
|
Product Name
|
Plugs and Receptacles |
Recpt 30A 480V 3W 4 Abb - Thomas & Betts |
|
Mounting
|
Panel Mount
|
|
Unlock Full Specs
to access all available technical data