ABB AB Wall Boxes 831081

Description
ARIA 75 Coffret IP66 IK08 avec 1 ou 2 se
Request a Quote
Description
ARIA 75 Coffret IP66 IK08 avec 1 ou 2 se
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2531616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2531616
Wall Boxes 2531616
ARIA 75 Coffret IP66 IK08 avec 1 ou 2 se

ARIA 75 Coffret IP66 IK08 avec 1 ou 2 se

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2531616
Product Name Wall Boxes
Type Junction Box
Width 21.06 inch (535 mm)
Depth 28.94 inch (735 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers