ABB AB Wall Boxes 831065

Description
ARIA 64 Coffret IP66 IK08 avec 1 serrure
Request a Quote
Description
ARIA 64 Coffret IP66 IK08 avec 1 serrure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2531606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2531606
Wall Boxes 2531606
ARIA 64 Coffret IP66 IK08 avec 1 serrure

ARIA 64 Coffret IP66 IK08 avec 1 serrure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2531606
Product Name Wall Boxes
Type Junction Box
Width 16.34 inch (415 mm)
Depth 24.21 inch (615 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers