Thomas & Betts Corporation Standard Tie 830207

Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU
Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Tie
830207
Standard Tie 830207
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Cable Ties
Product Number 830207
Product Name Standard Tie
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details