Thomas & Betts Corporation Standard Tie 830205

Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C
Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Tie
830205
Standard Tie 830205
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Cable Ties
Product Number 830205
Product Name Standard Tie
Length 13.75 inch (349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-299 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details