Thomas & Betts Corporation Straight Blade Power Plug 8302-AN

Description
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8302-AN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
8302-AN
Straight Blade Power Plug 8302-AN
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH

ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8302-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365685 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details