ABB AB Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 822

Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:110mm; External Width - Metric:153mm; External Depth - Metric:66mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:110mm; External Width - Metric:153mm; External Depth - Metric:66mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb - 78Y8664 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
78Y8664
Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb 78Y8664
JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:110mm; External Width - Metric:153mm; External Depth - Metric:66mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP55, THERMOPLASTIC, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:110mm; External Width - Metric:153mm; External Depth - Metric:66mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8664
Product Name Junction Box, Ip55, Thermoplastic, Grey; Enclosure Type Abb
Length 4.33 inch (110 mm)
Width 6.02 inch (153 mm)
Depth 2.6 inch (66 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers