Thomas & Betts Corporation Duplex/Single Receptacle 8201-GRY

Description
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION R
Datasheet
Description
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8201-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
8201-GRY
Duplex/Single Receptacle 8201-GRY
SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION R

SINGLE TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CUL, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8201-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F52S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details