Thomas & Betts Corporation Duplex/Single Receptacle 8200-MRI

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WIRING; APPLIC
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WIRING; APPLIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8200-MRI - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
8200-MRI
Duplex/Single Receptacle 8200-MRI
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WIRING; APPLIC

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WIRING; APPLIC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8200-MRI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof 15° Angled Receptacle - F52S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details