Thomas & Betts Corporation Duplex/Single Receptacle 8200-HGRYBNG

Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CO
Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CO

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Duplex/Single Receptacle
8200-HGRYBNG
Duplex/Single Receptacle 8200-HGRYBNG
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CO

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CO

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 8200-HGRYBNG
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details