ABB AB Junction Box, Ip44, Round, 65Mm, Grey; Enclosure Type Abb 802

Description
JUNCTION BOX, IP44, ROUND, 65MM, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:40mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP44; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP44, ROUND, 65MM, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:40mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP44; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip44, Round, 65Mm, Grey; Enclosure Type Abb - 78Y8661 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip44, Round, 65Mm, Grey; Enclosure Type Abb
78Y8661
Junction Box, Ip44, Round, 65Mm, Grey; Enclosure Type Abb 78Y8661
JUNCTION BOX, IP44, ROUND, 65MM, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplast ic; External Height - Metric:40mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP44; Body Colour:Grey; NEMA RoHS Compliant: Yes

JUNCTION BOX, IP44, ROUND, 65MM, GREY; Enclosure Type:Junction Box; Enclosure Material:Thermoplastic; External Height - Metric:40mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP44; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8661
Product Name Junction Box, Ip44, Round, 65Mm, Grey; Enclosure Type Abb
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers