Thomas & Betts Corporation Locking Device Plug 7765

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7765 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
7765
Locking Device Plug 7765
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7765
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254461 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details