Thomas & Betts Corporation Locking Device Receptacle 7580

Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet
Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
7580
Locking Device Receptacle 7580
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7580
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Duplex
Mounting Style Strap Mount
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details