Thomas & Betts Corporation Locking Device Plug 7572-G

Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.28 TO 0.71 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.28 TO 0.71 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7572-G - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
7572-G
Locking Device Plug 7572-G
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.28 TO 0.71 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.28 TO 0.71 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7572-G
Product Name Locking Device Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals - 743W-00/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Straight Receptacle - F41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers