Thomas & Betts Corporation Locking Device Plug 7554-SS

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7554-SS - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
7554-SS
Locking Device Plug 7554-SS
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7554-SS
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Large Box Receptacle - D52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details