ABB AB Threaded Metric Cord Grip, M25, Nylon, Black; Thread Size Imperial Abb Adaptaflex 745B

Description
THREADED METRIC CORD GRIP, M25, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:8mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THREADED METRIC CORD GRIP, M25, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:8mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Metric Cord Grip, M25, Nylon, Black; Thread Size Imperial Abb Adaptaflex - 72C3491 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Metric Cord Grip, M25, Nylon, Black; Thread Size Imperial Abb Adaptaflex
72C3491
Threaded Metric Cord Grip, M25, Nylon, Black; Thread Size Imperial Abb Adaptaflex 72C3491
THREADED METRIC CORD GRIP, M25, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:8mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

THREADED METRIC CORD GRIP, M25, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:8mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 72C3491
Product Name Threaded Metric Cord Grip, M25, Nylon, Black; Thread Size Imperial Abb Adaptaflex
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2017083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details