ABB AB Threaded Metric Cord Grip, M20, Nylon, Black; Thread Size Imperial Abb Adaptaflex 744B

Description
THREADED METRIC CORD GRIP, M20, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:4mm; Cable Diameter Max:14.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THREADED METRIC CORD GRIP, M20, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:4mm; Cable Diameter Max:14.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Metric Cord Grip, M20, Nylon, Black; Thread Size Imperial Abb Adaptaflex - 72C3490 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Metric Cord Grip, M20, Nylon, Black; Thread Size Imperial Abb Adaptaflex
72C3490
Threaded Metric Cord Grip, M20, Nylon, Black; Thread Size Imperial Abb Adaptaflex 72C3490
THREADED METRIC CORD GRIP, M20, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:4mm; Cable Diameter Max:14.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

THREADED METRIC CORD GRIP, M20, NYLON, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:4mm; Cable Diameter Max:14.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 72C3490
Product Name Threaded Metric Cord Grip, M20, Nylon, Black; Thread Size Imperial Abb Adaptaflex
Material Polyamide / Nylon; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2101355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details