Thomas & Betts Corporation Straight Blade Plug 7251-DF

Description
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI
Datasheet
Description
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 7251-DF - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
7251-DF
Straight Blade Plug 7251-DF
POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI

POLARIZED TYPE; YELLOW COLOR; 18-20P CONFIGURATION; 4 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.365 TO 0.775 INCH CORD SIZE; OVERALL DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7251-DF
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details