ABB AB
7148W -- 200A PLG 4P4W AT 600VAC ABB - THOMAS & BETTS
ABB AB
200A Plg 4P4W At 600Vac Abb - Thomas & Betts
7148W
Description
200A PLG 4P4W AT 600VAC
Description
200A PLG 4P4W AT 600VAC
Suppliers
200A Plg 4P4W At 600Vac Abb - Thomas & Betts
31T0720
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31T0720 |
|
Product Name
|
200A Plg 4P4W At 600Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details