Thomas & Betts Corporation Locking Device Plug 7102

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7102 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
7102
Locking Device Plug 7102
NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

NYLON MATERIAL; BLACK, WHITE COLOR; L2-20P CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); HIGH IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD N

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 7102
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC Plug 400 VDC, Rewireable, Straight, max. Cable Diameter 9.2 mm - GP21 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details