Thomas & Betts Corporation Duplex/Single Receptacle 6810

Description
SINGLE TYPE; BLACK COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet
Description
SINGLE TYPE; BLACK COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
6810
Duplex/Single Receptacle 6810
SINGLE TYPE; BLACK COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

SINGLE TYPE; BLACK COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 6810
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details