Thomas & Betts Corporation Duplex/Single Receptacle 6810-I

Description
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet
Description
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6810-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
6810-I
Duplex/Single Receptacle 6810-I
SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

SINGLE TYPE; IVORY COLOR; 10-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.15 INCH D X 3.28 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 6810-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details