Thomas & Betts Corporation Standard AC Switch 663-ICP8

Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO
Datasheet
Description
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 663-ICP8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
663-ICP8
Standard AC Switch 663-ICP8
FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO

FRAMED TOGGLE TYPE; THERMOPLASTIC MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; FSUL WS896 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SIDE, PUSH WIRING; TRADEMASTER[R] BRAND; GROUNDING TYPE NO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 663-ICP8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details